Status: | Unknown |
---|---|
Series: | CFSA Series |
RoHS: | Unknown |
Prices starting from US$34.32
Antenna Type | Cellular / LTE |
---|---|
Frequency Min | 1.69GHz |
Frequency Max | 3.8GHz |
Antenna Mounting | Ceiling |
Gain | 2.4dBi |
VSWR | 1.7 |
Input Power | 50W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear Horizontal |
Product Range | CFSA Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CFSA69383P-30NF?
Additional datasheets, footprints and schematics for CFSA69383P-30NF are listed on our Part Details page. You can also find images and similar parts to CFSA69383P-30NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFSA69383P-30NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFSA69383P-30NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFSA69383P-30NF fall under?
The CFSA69383P-30NF is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to CFSA69383P-30NF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFSA69383P-30NF you can contact the distributor directly for product support, shipping queries etc.
Is the CFSA69383P-30NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFSA69383P-30NF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CFSA69383P-30NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFSA69383P-30NF often in real-time on the comparison pages.
What if I can't find stock of CFSA69383P-30NF?
You can fill out our help required form which you can use to request a quote for CFSA69383P-30NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.