Status: | Unknown |
---|---|
Series: | CFSA Series |
RoHS: | Unknown |
Prices starting from US$40.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.76
|
No stock
|
Buy Now | |
RS
from US$42.18
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$73.64
|
-
|
Buy Now | |
Future Electronics
from US$53.34
|
-
|
Buy Now | |
Avnet America
from US$40.69
|
-
|
Buy Now | |
RS Americas
from US$60.96
|
-
|
Buy Now | |
element14
from US$65.70
|
-
|
Buy Now | |
Sager
from US$52.75
|
-
|
Buy Now |
Antenna Type | Cellular / LTE |
---|---|
Frequency Min | 1.69GHz |
Frequency Max | 3.8GHz |
Antenna Mounting | Ceiling |
Gain | 2.4dBi |
VSWR | 1.7 |
Input Power | 50W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear Horizontal |
Product Range | CFSA Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CFSA69383P-30D43F?
Additional datasheets, footprints and schematics for CFSA69383P-30D43F are listed on our Part Details page. You can also find images and similar parts to CFSA69383P-30D43F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFSA69383P-30D43F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFSA69383P-30D43F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFSA69383P-30D43F fall under?
The CFSA69383P-30D43F is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to CFSA69383P-30D43F when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFSA69383P-30D43F you can contact the distributor directly for product support, shipping queries etc.
Is the CFSA69383P-30D43F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFSA69383P-30D43F have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for CFSA69383P-30D43F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFSA69383P-30D43F often in real-time on the comparison pages.
What if I can't find stock of CFSA69383P-30D43F?
You can fill out our help required form which you can use to request a quote for CFSA69383P-30D43F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.