Status: | Unknown |
---|---|
Series: | CFS206 Series |
RoHS: | Compliant |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder Radial, 6.2mm x 2mm Dia |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CFS206 Series |
ESR | 35kohm |
RoHS Compliant | Yes |
Crystal, 32.768Khz, 6Pf, Cylinder | Newark Electronics |
CFS206 Series 32.768 kHz ▒20 ppm 6 pF -20 to +70 ░C Tuning Fork Crystal | Future Electronics |
Crystal 32.768kHz 6pF 2-Pin Radial Leaded Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a CFS-20632768DZBB?
Additional datasheets, footprints and schematics for CFS-20632768DZBB are listed on our Part Details page. You can also find images and similar parts to CFS-20632768DZBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFS-20632768DZBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFS-20632768DZBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFS-20632768DZBB fall under?
The CFS-20632768DZBB is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CFS-20632768DZBB when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFS-20632768DZBB you can contact the distributor directly for product support, shipping queries etc.
Is the CFS-20632768DZBB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CFS-20632768DZBB have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Farnell and Avnet Asia have stock available or on a lead time for CFS-20632768DZBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFS-20632768DZBB often in real-time on the comparison pages.
What if I can't find stock of CFS-20632768DZBB?
You can fill out our help required form which you can use to request a quote for CFS-20632768DZBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.