Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 26MHz |
---|---|
Frequency Stability + / - | 1ppm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 5mm x 3.2mm |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4487 |
Duty Cycle Lower Limit | 45% |
Duty Cycle Upper Limit | 55% |
Fall Time tf | 8ns |
Frequency | 26MHz |
Frequency Accuracy + @ | 2ppm |
Frequency Accuracy - @ | 2ppm |
Frequency Stability | ± 1ppm |
IC Generic Number | 4487 |
Load Capacitance | 15pF |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 26MHz |
Output Waveform | Square Wave |
Resonator Case | SMD |
Rise Time | 8ns |
Supply Current Max | 3mA |
Temperature Stability + @ | 1 |
Temperature Stability - @ | 1 |
Temperature Stabilty | ± 1ppm |
CRYSTAL OSCILLATOR, SMD, 26MHZ | element14 |
Where can I find additional details, specifications and documents for a CFPT-9301 FX A 26.0000MHZ?
Additional datasheets, footprints and schematics for CFPT-9301 FX A 26.0000MHZ are listed on our Part Details page. You can also find images and similar parts to CFPT-9301 FX A 26.0000MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFPT-9301 FX A 26.0000MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFPT-9301 FX A 26.0000MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFPT-9301 FX A 26.0000MHZ fall under?
The CFPT-9301 FX A 26.0000MHZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CFPT-9301 FX A 26.0000MHZ when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFPT-9301 FX A 26.0000MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the CFPT-9301 FX A 26.0000MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFPT-9301 FX A 26.0000MHZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CFPT-9301 FX A 26.0000MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFPT-9301 FX A 26.0000MHZ often in real-time on the comparison pages.
What if I can't find stock of CFPT-9301 FX A 26.0000MHZ?
You can fill out our help required form which you can use to request a quote for CFPT-9301 FX A 26.0000MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.