Status: | Unknown |
---|---|
Series: | CFPA Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 28V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | CFPA Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CFPA-1FB4-A2T?
Additional datasheets, footprints and schematics for CFPA-1FB4-A2T are listed on our Part Details page. You can also find images and similar parts to CFPA-1FB4-A2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFPA-1FB4-A2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFPA-1FB4-A2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFPA-1FB4-A2T fall under?
The CFPA-1FB4-A2T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CFPA-1FB4-A2T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFPA-1FB4-A2T you can contact the distributor directly for product support, shipping queries etc.
Is the CFPA-1FB4-A2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFPA-1FB4-A2T have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CFPA-1FB4-A2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFPA-1FB4-A2T often in real-time on the comparison pages.
What if I can't find stock of CFPA-1FB4-A2T?
You can fill out our help required form which you can use to request a quote for CFPA-1FB4-A2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.