Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
3,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
4,743
in stock
|
Buy Now | |
element14
from US$111.82
|
142
in stock
|
Buy Now | |
Farnell
from US$165.87
|
142
in stock
|
Buy Now | |
RS Americas
from US$60.01
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$91.03
|
67
in stock
|
Buy Now |
Tip Material | Foam |
---|---|
Swab Tip Size | 11.1mm x 19.1mm |
Handle Length | 170mm |
Handle Material | PP (Polypropylene) |
Accessory Type | Swab |
For Use With | General Cleaning Applications |
RoHS Compliant | Yes |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Double ended Foam tips pro swab,50/bag | RS |
SWAB, FOAM, DUAL TIP, PK50 | element14 |
Swab, Foam Tip, Dual Ended, Pk50 | Newark Electronics |
Where can I find additional details, specifications and documents for a CFP50?
Additional datasheets, footprints and schematics for CFP50 are listed on our Part Details page. You can also find images and similar parts to CFP50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFP50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFP50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFP50 fall under?
The CFP50 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to CFP50 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFP50 you can contact the distributor directly for product support, shipping queries etc.
Is the CFP50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CFP50 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and RS Americas have stock available or on a lead time for CFP50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFP50 often in real-time on the comparison pages.
What if I can't find stock of CFP50?
You can fill out our help required form which you can use to request a quote for CFP50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.