Status: | Unknown |
---|---|
Series: | CFP2 Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 28V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | CFP2 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CFP2-1FC4-AW?
Additional datasheets, footprints and schematics for CFP2-1FC4-AW are listed on our Part Details page. You can also find images and similar parts to CFP2-1FC4-AW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFP2-1FC4-AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFP2-1FC4-AW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFP2-1FC4-AW fall under?
The CFP2-1FC4-AW is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CFP2-1FC4-AW when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFP2-1FC4-AW you can contact the distributor directly for product support, shipping queries etc.
Is the CFP2-1FC4-AW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFP2-1FC4-AW have stock available?
Authorised distributors including RS, element14, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for CFP2-1FC4-AW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFP2-1FC4-AW often in real-time on the comparison pages.
What if I can't find stock of CFP2-1FC4-AW?
You can fill out our help required form which you can use to request a quote for CFP2-1FC4-AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.