CFD69383P1-30NF Antennas by Laird Technologies

OMNI,DBAND,30CM,NF,HOLES 698-960

Status: Unknown
Series: CFD Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.74

Distributor Stock
Logo for Farnell
Farnell
from US$81.23
No stock
Buy Now
Logo for RS
RS
from US$77.40
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$80.86
-
Buy Now
Logo for Avnet America
Avnet America
from US$67.74
-
Buy Now
Logo for RS Americas
RS Americas
from US$87.38
-
Buy Now
Logo for element14
element14
from US$93.92
-
Buy Now
Logo for Sager
Sager
from US$73.09
-
Buy Now

Specifications

Antenna Type MIMO
Frequency Min 1.69GHz
Frequency Max 4GHz
Antenna Mounting Ceiling
Gain 4.9dBi
VSWR 1.5
Input Power 50W
Input Impedance 50ohm
Product Range CFD Series
SVHC No SVHC
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFD69383P1-30NF?

Additional datasheets, footprints and schematics for CFD69383P1-30NF are listed on our Part Details page. You can also find images and similar parts to CFD69383P1-30NF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFD69383P1-30NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFD69383P1-30NF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFD69383P1-30NF fall under?

The CFD69383P1-30NF is listed under Audio / Video > Antennas > RF Antennas.

Can I view similar or alternative parts?

You can view similar parts to CFD69383P1-30NF when available in the RF Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFD69383P1-30NF you can contact the distributor directly for product support, shipping queries etc.

Is the CFD69383P1-30NF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CFD69383P1-30NF have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CFD69383P1-30NF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFD69383P1-30NF often in real-time on the comparison pages.

What if I can't find stock of CFD69383P1-30NF?

You can fill out our help required form which you can use to request a quote for CFD69383P1-30NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay