Status: | Unknown |
---|---|
Series: | CFD Series |
RoHS: | Compliant |
Prices starting from US$64.72
Antenna Type | MIMO |
---|---|
Frequency Min | 1.69GHz |
Frequency Max | 4GHz |
Antenna Mounting | Ceiling |
Gain | 4.9dBi |
VSWR | 1.5 |
Input Power | 50W |
Input Impedance | 50ohm |
Product Range | CFD Series |
SVHC | No SVHC (1 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CFD69383P-B30NF?
Additional datasheets, footprints and schematics for CFD69383P-B30NF are listed on our Part Details page. You can also find images and similar parts to CFD69383P-B30NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFD69383P-B30NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFD69383P-B30NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFD69383P-B30NF fall under?
The CFD69383P-B30NF is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to CFD69383P-B30NF when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFD69383P-B30NF you can contact the distributor directly for product support, shipping queries etc.
Is the CFD69383P-B30NF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CFD69383P-B30NF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CFD69383P-B30NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFD69383P-B30NF often in real-time on the comparison pages.
What if I can't find stock of CFD69383P-B30NF?
You can fill out our help required form which you can use to request a quote for CFD69383P-B30NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.