Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
24,550
in stock
|
Buy Now | |
Newark Electronics
from US$31.88
|
446
in stock
|
Buy Now | |
element14
from US$31.06
|
323
in stock
|
Buy Now | |
Farnell
from US$20.28
|
323
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
216
in stock
|
Buy Now | |
RS Americas
from US$27.47
|
24
in stock
|
Buy Now | |
Carlton-Bates
from US$33.11
|
-
|
Buy Now |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 12.7mm x 4.8mm |
Handle Length | 73mm |
Handle Material | PP (Polypropylene) |
Accessory Type | Precision Cleaning Swab |
Dispensing Method | Swab |
Pack Quantity | 50 |
RoHS Compliant | Yes |
Foam tips 140 cleaning swab,50/bag | RS |
Swab, Foam Tip, 140, Pk53 | Newark Electronics |
SWAB, FOAM, 12.7MM , 4.76MM, PK50 | element14 |
Chemtronics Cleaning Swabs, 73mm, Foam, Pack of 50 pieces | Distrelec |
Foamtip Swab Precision Cleaning Foam Head Polyproylene Handle | Carlton-Bates |
Where can I find additional details, specifications and documents for a CF4050?
Additional datasheets, footprints and schematics for CF4050 are listed on our Part Details page. You can also find images and similar parts to CF4050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF4050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF4050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF4050 fall under?
The CF4050 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to CF4050 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF4050 you can contact the distributor directly for product support, shipping queries etc.
Is the CF4050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CF4050 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CF4050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF4050 often in real-time on the comparison pages.
What if I can't find stock of CF4050?
You can fill out our help required form which you can use to request a quote for CF4050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.