Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
23,550
in stock
|
Buy Now | |
element14
from US$31.43
|
1,791
in stock
|
Buy Now | |
Newark Electronics
from US$30.95
|
1,529
in stock
|
Buy Now | |
Farnell
from US$23.91
|
1,514
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
110
in stock
|
Buy Now | |
RS Americas
from US$28.60
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.45
|
13
in stock
|
Buy Now |
Tip Material | Foam |
---|---|
Swab Tip Size | 6.3 x 19mm |
Handle Length | 135mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Swab |
Pack Quantity | 50 |
Foam tips 130 cleaning swab,50/bag | RS |
SWAB, FOAMTIP, 130, PK50 | element14 |
Swab, Foamtip, 130, Pk50 | Newark Electronics |
Chemtronics Foam Swab, 154mm, Foam, Pack of 50 pieces | Distrelec |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CF3050.?
Additional datasheets, footprints and schematics for CF3050. are listed on our Part Details page. You can also find images and similar parts to CF3050. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF3050. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF3050. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF3050. fall under?
The CF3050. is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to CF3050. when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF3050. you can contact the distributor directly for product support, shipping queries etc.
Is the CF3050. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF3050. have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for CF3050..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF3050. often in real-time on the comparison pages.
What if I can't find stock of CF3050.?
You can fill out our help required form which you can use to request a quote for CF3050. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.