Status: | Unknown |
---|---|
Series: | COLDFIN® |
RoHS: | Unknown |
Thermal Resistance | 0.13°C/W |
---|---|
External Height - Metric | 80.5mm |
External Width - Metric | 81.6mm |
External Length - Metric | 150mm |
Flow Rate Max | - |
Noise Rating | - |
Heat Sink Mounting | Adhesive |
Heat Sink Material | Aluminium |
External Height - Imperial | 3.17" |
External Width - Imperial | 3.21" |
External Length - Imperial | 5.91" |
Product Range | COLDFIN® |
SVHC | No SVHC (12-Jan-2017) |
Fan Size | 80mm x 80mm |
Surface Finish | Plain |
HEAT SINK, 0.13°C/W | element14 |
Where can I find additional details, specifications and documents for a CF2-0816-0805-1500NA?
Additional datasheets, footprints and schematics for CF2-0816-0805-1500NA are listed on our Part Details page. You can also find images and similar parts to CF2-0816-0805-1500NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF2-0816-0805-1500NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF2-0816-0805-1500NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF2-0816-0805-1500NA fall under?
The CF2-0816-0805-1500NA is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Force Cooled Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to CF2-0816-0805-1500NA when available in the Force Cooled Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF2-0816-0805-1500NA you can contact the distributor directly for product support, shipping queries etc.
Is the CF2-0816-0805-1500NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF2-0816-0805-1500NA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CF2-0816-0805-1500NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF2-0816-0805-1500NA often in real-time on the comparison pages.
What if I can't find stock of CF2-0816-0805-1500NA?
You can fill out our help required form which you can use to request a quote for CF2-0816-0805-1500NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.