Tip Material | Foam |
---|---|
Swab Tip Size | 25.4 mm |
Handle Length | 127mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Precision Cleaning Swab |
For Use With | Precision Cleaning |
Swabs, Chemtronics Foamtip Swabs, Dry swabs, 50/bag | ITW Chemtronics CF1050 | RS Americas |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 9.7mm x 20.8mm |
Handle Length | 127mm |
Handle Material | PP (Polypropylene) |
Accessory Type | Precision Cleaning Swab |
Dispensing Method | Swab |
Pack Quantity | 50 |
RoHS Compliant | Yes |
Foam tips 110 cleaning swab,50/bag | RS |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Cleaning Wipes | Newark Electronics |
Chemtronics Foam Swab, 127mm, 100 PPI Open Cell Foam, Pack of 50 pieces | Distrelec |
CLEANING SWAB, FOAMTIPS #110, (PK50) | Farnell |
Where can I find additional details, specifications and documents for a CF1050.?
Additional datasheets, footprints and schematics for CF1050. are listed on our Part Details page. You can also find images and similar parts to CF1050. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1050. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1050. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1050. fall under?
The CF1050. is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to CF1050. when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1050. you can contact the distributor directly for product support, shipping queries etc.
Is the CF1050. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1050. have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for CF1050..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1050. often in real-time on the comparison pages.
What if I can't find stock of CF1050.?
You can fill out our help required form which you can use to request a quote for CF1050. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.