Status: | Unknown |
---|---|
Series: | COLDFIN® |
RoHS: | Unknown |
Thermal Resistance | 0.1°C/W |
---|---|
External Height - Metric | 51.5mm |
External Width - Metric | 125mm |
External Length - Metric | 125mm |
Flow Rate Max | - |
Noise Rating | - |
Heat Sink Mounting | Adhesive |
Heat Sink Material | Aluminium |
External Height - Imperial | 2.34" |
External Width - Imperial | 4.92" |
External Length - Imperial | 4.92" |
Product Range | COLDFIN® |
SVHC | No SVHC (12-Jan-2017) |
Fan Size | 120mm x 120mm |
Surface Finish | Plain |
Heat Sink, 0.1°C/W | Newark Electronics |
Where can I find additional details, specifications and documents for a CF1-1250-0515-1250BA?
Additional datasheets, footprints and schematics for CF1-1250-0515-1250BA are listed on our Part Details page. You can also find images and similar parts to CF1-1250-0515-1250BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1-1250-0515-1250BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1-1250-0515-1250BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1-1250-0515-1250BA fall under?
The CF1-1250-0515-1250BA is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Force Cooled Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to CF1-1250-0515-1250BA when available in the Force Cooled Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1-1250-0515-1250BA you can contact the distributor directly for product support, shipping queries etc.
Is the CF1-1250-0515-1250BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1-1250-0515-1250BA have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CF1-1250-0515-1250BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1-1250-0515-1250BA often in real-time on the comparison pages.
What if I can't find stock of CF1-1250-0515-1250BA?
You can fill out our help required form which you can use to request a quote for CF1-1250-0515-1250BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.