Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 18mH |
---|---|
Rated Current | 1A |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
DC Current Max | 1A |
DC Current Rating | 1A |
DC Resistance Max | 0.64ohm |
External Depth | 12mm |
External Length / Height | 32mm |
External Width | 32mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Inductance Tolerance | ± 20% |
Inductor Case Style | Through Hole |
Inductor Type | Common / Asymmetrical |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Test Voltage | 2.5kV |
Voltage Rating | 250V |
Voltage Rating VAC | 250V |
CHOKE, COMMON MODE, 2X18MH, 1A | element14 |
Where can I find additional details, specifications and documents for a CF1?
Additional datasheets, footprints and schematics for CF1 are listed on our Part Details page. You can also find images and similar parts to CF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1 fall under?
The CF1 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to CF1 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for CF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1 often in real-time on the comparison pages.
What if I can't find stock of CF1?
You can fill out our help required form which you can use to request a quote for CF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.