Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$10.78
|
557
in stock
|
Buy Now | |
Newark Electronics
from US$12.32
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
300
in stock
|
Buy Now | |
TE Store
from US$17.46
|
252
in stock
|
Buy Now | |
Powell Electronics
from US$9.93
|
242
in stock
|
Buy Now | |
RS Americas
from US$13.63
|
200
in stock
|
Buy Now | |
Electro Enterprises
from US$9.62
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.78
|
185
in stock
|
Buy Now | |
Avnet America
from US$10.44
|
-
|
Buy Now | |
TTI Europe
from US$9.14
|
-
|
Buy Now | |
element14
from US$13.15
|
-
|
Buy Now | |
Farnell
from US$18.17
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.75" |
Total Length - Metric | 69.85mm |
I.D. Recovered Max - Imperial | 0.17" |
I.D. Recovered Max - Metric | 4.3mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Cable Entry Seal |
Approval Bodies | ABS DNV LLOYDS |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 12.7mm |
Cable Diameter Min | 4.32mm |
Colour | Black |
External Length / Height | 69.85mm |
Fully Shrunk Diameter | 4.3mm |
I.D. Max Recovered | 4.3mm |
I.D. Supplied | 12.7mm |
Internal Diameter | 12.7mm |
Material | Polyolefin |
Operating Temperature Max | 90°C |
Operating Temperature Min | -55°C |
Panel Cutout Width | 25.4mm |
Shrink Temperature | 121°C |
Shrink Type | Heat |
Standard | IPX8 |
Unshrunk Diameter | 12.7mm |
409534-001 1-1193089-7 | Heilind Electronics |
Ces-1 |Raychem Te Connectivity CES-1 | Newark Electronics |
CES-1 Seal Type: O-Ring Primary Product Material: Nylon Polyolefin Number of Branches & Legs: 1 Expanded Inside Diameter (Min): 12.7 mm Expanded Inside Diameter (Min): .5 in O-Ring Nylon 1 | Cable Entry Seal | Part Number: CES-1 | Internal Number: 409534-001 | Alias Number: 1-1193089-7 | 12.7 mm | TE Connectivity | TE Store |
Heat Shrink Boot, Cable Entry Seal, Black, Polyolefin, 62.23 mm, CES Series | TE Connectivity CES-1 | RS Americas |
1entry heatshrink cable gland,12.7mm dia | RS |
Cable Accessories Cable Entry Seal Polyolefin Flame Retardant | Avnet America |
CES-1 | TTI Europe |
HEAT SHRINK CABLE ENTRY SEAL, PO, 12.7MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Impedance | 125ohm |
---|---|
Connector Type | 1/4" Connector |
Lead Length | 1.5m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CES-1?
Additional datasheets, footprints and schematics for CES-1 are listed on our Part Details page. You can also find images and similar parts to CES-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CES-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CES-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CES-1 fall under?
The CES-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CES-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CES-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CES-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CES-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, TE Store and Powell Electronics have stock available or on a lead time for CES-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CES-1 often in real-time on the comparison pages.
What if I can't find stock of CES-1?
You can fill out our help required form which you can use to request a quote for CES-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.