Status: | Unknown |
---|---|
Series: | KEMET Engineering Kits |
RoHS: | Unknown |
Prices starting from US$51.68
Kit Contents | 30 Pieces of 10pF to 10µF 0603 Size C Series Commercial Grade SMD MLCC Capacitors |
---|---|
Product Range | KEMET Engineering Kits |
SVHC | No SVHC (15-Jan-2018) |
MLCC SMD CAPACITOR KIT, 0603 | element14 |
Mlcc Smd Capacitor Kit, 0603 | Newark Electronics |
KEMET Ceramic Capacitor Assortment, 10 pF ... 10 uF, 6.3 ... 100 VDC | Distrelec |
Capacitor Kit Ceramic 0603 MLCC | RS |
CER ENG KIT 29 29 Piece SMD Capacitor Sample Kit | KEMET CER ENG KIT 29 | RS Americas |
Ceramic Multilayer Capacitors Kit 68000pF to 3.3uF of 30 Pieces | Avnet America |
Where can I find additional details, specifications and documents for a CER ENG KIT 29?
Additional datasheets, footprints and schematics for CER ENG KIT 29 are listed on our Part Details page. You can also find images and similar parts to CER ENG KIT 29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CER ENG KIT 29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CER ENG KIT 29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CER ENG KIT 29 fall under?
The CER ENG KIT 29 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to CER ENG KIT 29 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CER ENG KIT 29 you can contact the distributor directly for product support, shipping queries etc.
Is the CER ENG KIT 29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CER ENG KIT 29 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for CER ENG KIT 29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CER ENG KIT 29 often in real-time on the comparison pages.
What if I can't find stock of CER ENG KIT 29?
You can fill out our help required form which you can use to request a quote for CER ENG KIT 29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.