Status: | Unknown |
---|---|
Series: | KEMET Engineering Kits |
RoHS: | Unknown |
Kit Contents | 37 Pieces of 47pF to 22µF FT-CAP C Series Commercial & Automotive Grade SMD MLCC Capacitors |
---|---|
Product Range | KEMET Engineering Kits |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Kit Ceramic FT-CAP X7R - C0G | RS |
Mlcc Smd Capacitor Kit | Newark Electronics |
CER ENG KIT 21 1850 Piece SMD Ceramic Capacitor Sample Kit | KEMET CER ENG KIT 21 | RS Americas |
KEMET Ceramic Capacitor Assortment, 47 pF ... 22 uF, 10 ... 200 VDC | Distrelec |
Ceramic Multilayer Capacitors Kit 47pF to 22uF of 37 Pieces | Avnet America |
Where can I find additional details, specifications and documents for a CER ENG KIT 21?
Additional datasheets, footprints and schematics for CER ENG KIT 21 are listed on our Part Details page. You can also find images and similar parts to CER ENG KIT 21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CER ENG KIT 21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CER ENG KIT 21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CER ENG KIT 21 fall under?
The CER ENG KIT 21 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to CER ENG KIT 21 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CER ENG KIT 21 you can contact the distributor directly for product support, shipping queries etc.
Is the CER ENG KIT 21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CER ENG KIT 21 have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and RS Americas have stock available or on a lead time for CER ENG KIT 21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CER ENG KIT 21 often in real-time on the comparison pages.
What if I can't find stock of CER ENG KIT 21?
You can fill out our help required form which you can use to request a quote for CER ENG KIT 21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.