Status: | Active |
---|---|
Series: | CEC1702 |
RoHS: | Compliant |
CEC1702 is a full-featured ARM® Cortex®-M4-based microcontroller with a complete hardware cryptography-enabled solution in a single package that enables secure boot of system firmware. This low-power but powerful, programmable 32-bit microcontroller protects secrets with encryption and validates firmware has been digitally signed and untouched using public key cryptography.
The device provides significant performance improvements when compared to firmware-based solutions. Its hardware cryptographic cipher suite reduces compute time by orders of magnitude over software solutions, and, as an example, provides 20x-50x performance improvement for PKE acceleration as well as 100x improvement for encryption/decryption. This robust hardware-based feature set results in applications that can run security measures quickly, effectively and with significantly lower cost and power consumption.
Family parts
CEC1702Q-B2-I/SX - In production
CEC1702Q-S1-I/SX - In production; this part is used with the custom Soteria firmware which is available under a Signed Licence Agreement (SLA)
CEC1702Q-B1-SX - Obsolete
CEC1702Q-C1-SX - Obsolete
CEC1702Q-C2-I/SX - Obsolete
Secure boot provides a hardware-based root of trust |
CEC1702 can replace or supplement existing microcontroller |
Easy-to-use, seamless authentication and encryption capabilities for connected applications |
480KB SRAM: Code + Data |
Robust hardware cryptography cypher suite |
2.5K bits User Programmable OTP |
Low Power |
AES128, AES192, AES256 |
SHA-1, SHA-256, SHA-512 |
RSA-1024 to RSA-4096 |
ECDSA, EC-KCDSA, Ed25519 |
True Random Number Generator |
Monotonic Counter |
Memory Protection Unit |
Part Family | CEC |
---|---|
CPU Type | Cortex-M4F |
MaxSpeed (MHz) | 48 |
Program Memory Size (KB) | 0 |
SRAM (KB) | 480 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 14 |
SPIâ„¢ | 3 |
I2C | 6 |
UART | 2 |
I2S | 0 |
QSPI | 2 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | Yes |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
ADC Channels | 5 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 0 |
Number of DACs | 0 |
Input Capture | 4 |
Standalone Output Compare/ Standard PWM | 7 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 5 |
Number of Comparators | 0 |
Hardware RTCC | Yes |
Max I/O Pins | 0 |
Pin Count | 84 |
Pins | Packaging | 84 | WFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
Application Notes |
---|
AN2402 - AN2402 - PCB Layout Guide for CEC1702 |
Brochures |
---|
CEC1x02 Sell Sheet |
Supporting Collateral |
---|
CEC1702 Bx vs Cx White Paper |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0834 |
Shipping Weight (kg) | 0.876923 |
Lead Count | 84 |
Package Type | WFBGA |
Package Width or Size | 7x7x0.8mm |
Soldering Composition | SAC105 |
Crypto Embedded Controller 480KB total SRAM | Microchip Technology |
Crypto Embedded Controller 480 KB Total | RS |
Crypto Embedded Controller For Secure Boot 84 Wfbga 7X7X0.8Mm Tray Rohs Compliant: Yes |Microchip CEC1702Q-B2-I/SX | Newark Electronics |
Cryptographic Embedded ARM Controller Cortex-M4 RISC 64KB ROM 3.3V 84-Ball WFBGA Tray | Avnet America |
MCU, 32BIT, ARM CORTEX-M4, WFBGA-84 | element14 |
Where can I find additional details, specifications and documents for a CEC1702Q-B2-I/SX?
Additional datasheets, footprints and schematics for CEC1702Q-B2-I/SX are listed on our Part Details page. You can also find images and similar parts to CEC1702Q-B2-I/SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEC1702Q-B2-I/SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEC1702Q-B2-I/SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEC1702Q-B2-I/SX fall under?
The CEC1702Q-B2-I/SX is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CEC1702Q-B2-I/SX when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEC1702Q-B2-I/SX you can contact the distributor directly for product support, shipping queries etc.
Is the CEC1702Q-B2-I/SX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CEC1702Q-B2-I/SX have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CEC1702Q-B2-I/SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEC1702Q-B2-I/SX often in real-time on the comparison pages.
What if I can't find stock of CEC1702Q-B2-I/SX?
You can fill out our help required form which you can use to request a quote for CEC1702Q-B2-I/SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.