Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microchip’s CEC1302 is a low-power crypto-embedded controller that easily and quickly allows for pre-boot authentication of the system firmware. This ensures that the firmware is untouched and uncorrupted thereby preventing security attacks such as man-in-the-middle, denial of service and backdoor vulnerabilities. It can also be used to authenticate any firmware updates, protecting the system from malware or memory corruption.
Key benefits of the CEC1302 include significant performance improvement over firmware security solutions. The 32-bit ARM® Cortex®M4 processor core can be used as standalone microcontroller. Easy-to-use authentication, private key and customer programming flexibility minimize customer risk.
A complete set of third-party development tools is available to help get your design to market. Support is included for Microchip CEC1302 in IAR Embedded Workbench for ARM (EWARM) 7.70. MikroElektronika provides a complete development toolchain for Microchip CEC1302 ARM® Cortex®-M4 MCUs, including Compilers, Development Boards, Programmers / Debuggers.
Family parts
CEC1302D-C0-SZ
ARM® Cortex®-M4 Processor Core, runs at 48Mhz |
128K SRAM (Code and Data) |
96K Optimized for Code |
32K Optimized for Data |
Multi-purpose AES Cryptographic Engine |
Privacy with symmetric encryption |
Hardware support for ECB, CTR, CBC and OFB AES modes |
Support for 128-bit, 192-bit and 256-bit key length |
DMA interface to SRAM, shared with Hash engine |
Authentication with public key algorithms (RSA-2048) |
Entropy with true Random Number Generator |
Integrity with Secure Hash Algorithm |
Support for SHA-1 & SHA-256 |
DMA interface to SRAM, shared with AES engine |
Family | CEC |
---|---|
Part Family | CEC |
Part Prefix | CEC |
Architecture | 32 |
Core | Cortex-M4 |
MaxSpeed (MHz) | 48 |
CPU Type | Cortex-M4 |
CPU Speed (MIPS/DMIPS) | 61 |
FPU | Yes |
Program Memory Type | Flash |
Secure Bootloader (CodeGuardâ„¢ Security) | Advanced |
RAM (bytes) | 131072 |
Direct Memory Access (DMA) Channels | 12 |
Temp. Range Max. | 70 |
Operation Voltage Min.(V) | 2.97 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 144 |
Power On Reset (POR) | Yes |
Vbat/Vddbu for battery backup | True |
Number of ADCs | 1 |
ADC Channels | 5 |
Diff ADC Inputs | 5 |
Max ADC Resolution (bits) | 10 |
UART | 1 |
SPIâ„¢ | 2 |
I2C | 5 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 3 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Standalone Output Compare/ Standard PWM | 4 |
Input Capture | 2 |
Max # PWM outputs (including complementary outputs) | 4 |
PWM Max Resolution (bits) | 16 |
USB Interface | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Crypto Engine | Yes |
JTAG | Debug/Program |
Debug Interface | 5-wire |
Include in Focus Product Selector Guide | True |
Temperature Range | 0C to +70C |
IC: ARM microcontroller | Transfer Multisort Elektronik |
Crypto Embedded Controller 144 Wfbga 9X9X0.8Mm Tray Rohs Compliant: Yes |Microchip CEC1302D-C0-SZ | Newark Electronics |
ARM MCU, 32-bit, ARM Cortex-M4, 48 MHz, 128 KB, 144 Pins, WFBGA | Avnet America |
Where can I find additional details, specifications and documents for a CEC1302D-C0-SZ?
Additional datasheets, footprints and schematics for CEC1302D-C0-SZ are listed on our Part Details page. You can also find images and similar parts to CEC1302D-C0-SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEC1302D-C0-SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEC1302D-C0-SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEC1302D-C0-SZ fall under?
The CEC1302D-C0-SZ is listed under CEC1302.
Can I view similar or alternative parts?
You can view similar parts to CEC1302D-C0-SZ when available in the CEC1302 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEC1302D-C0-SZ you can contact the distributor directly for product support, shipping queries etc.
Is the CEC1302D-C0-SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CEC1302D-C0-SZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for CEC1302D-C0-SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEC1302D-C0-SZ often in real-time on the comparison pages.
What if I can't find stock of CEC1302D-C0-SZ?
You can fill out our help required form which you can use to request a quote for CEC1302D-C0-SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.