Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thermal Resistance | 3.62°C/W |
---|---|
External Height - Metric | 18mm |
External Width - Metric | 27mm |
External Length - Metric | 27mm |
Flow Rate Max | 1.6cu.ft/min |
Noise Rating | 23dBA |
Heat Sink Mounting | Clip On |
Heat Sink Material | Aluminium |
External Height - Imperial | 0.71" |
External Width - Imperial | 1.06" |
External Length - Imperial | 1.06" |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Current Max | 0.17A |
Supply Current | 170mA |
Supply Voltage | 5V |
Surface Finish | Black Anodised |
Voltage Rating V DC | 5V |
Weight | 13g |
Where can I find additional details, specifications and documents for a CEBF0127271803-00?
Additional datasheets, footprints and schematics for CEBF0127271803-00 are listed on our Part Details page. You can also find images and similar parts to CEBF0127271803-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEBF0127271803-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEBF0127271803-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEBF0127271803-00 fall under?
The CEBF0127271803-00 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Force Cooled Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to CEBF0127271803-00 when available in the Force Cooled Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEBF0127271803-00 you can contact the distributor directly for product support, shipping queries etc.
Is the CEBF0127271803-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CEBF0127271803-00 have stock available?
There is no stock from authorised distributors for CEBF0127271803-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEBF0127271803-00 often in real-time on the comparison pages.
What if I can't find stock of CEBF0127271803-00?
You can fill out our help required form which you can use to request a quote for CEBF0127271803-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.