Status: | Unknown |
---|---|
Series: | C670 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blank Media Flash Memory Type | Compact Flash Card, Type I |
---|---|
Memory Capacity | 128GB |
Product Range | C670 Series |
RoHS Compliant | Yes |
Memory Card, Compactflash, Mlc, 128Gb | Newark Electronics |
Where can I find additional details, specifications and documents for a CE1HNKCYR-FD000-D?
Additional datasheets, footprints and schematics for CE1HNKCYR-FD000-D are listed on our Part Details page. You can also find images and similar parts to CE1HNKCYR-FD000-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CE1HNKCYR-FD000-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CE1HNKCYR-FD000-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CE1HNKCYR-FD000-D fall under?
The CE1HNKCYR-FD000-D is listed under Semiconductors - ICs > Memory > Flash Memory Cards.
Can I view similar or alternative parts?
You can view similar parts to CE1HNKCYR-FD000-D when available in the Flash Memory Cards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CE1HNKCYR-FD000-D you can contact the distributor directly for product support, shipping queries etc.
Is the CE1HNKCYR-FD000-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CE1HNKCYR-FD000-D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CE1HNKCYR-FD000-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CE1HNKCYR-FD000-D often in real-time on the comparison pages.
What if I can't find stock of CE1HNKCYR-FD000-D?
You can fill out our help required form which you can use to request a quote for CE1HNKCYR-FD000-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.