CE0301-000 Part Information

Details for CE0301-000 by TE Connectivity

Power Systems>Insulation & Protection>Surge Arresters

Part Downloads

Part Specifications

Weight 1.8kg
Color Red
Termination Stud Thread M12
Height 183mm
Shed Outside Diameter 123mm
Creepage Distance 380mm
Shed Inside Diameter 104mm
Short Circuit Current 40kA
Voltage Rating (Uc) 6kV
Discharge Current (Nominal) 10kA
Continuous Operating Voltage (Uc) 6kV
Qrs 4.2C
Voltage Rating (Ur) 7.5kV
Residual Voltage (Nominal Current) 19.8kV
Cantilever Strength -SSL 350kN
Minimum Packaging Unit 3
Minimum Order Quantity 3
Product Availability ASIA, AMERICAS, EMEA, ANZPAC
Shed Profile Alternating
Technology Cage
Surge Arrester Class 1
Power Frequency Withstand (Wet) 47kV
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: HDA-06MA-NFF
Product Code: L610
Global Product Line: E77
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CE0301-000?

Additional datasheets, footprints and schematics for CE0301-000 are listed in our Part Details tab. You can also find the CE0301-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CE0301-000 in the Pricing & Inventory tab next to part details. You can view CE0301-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CE0301-000 fall under?

The CE0301-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to CE0301-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CE0301-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CE0301-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for CE0301-000 have stock available?

There is no stock from authorised distributors for CE0301-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CE0301-000 often in real-time on the comparison pages.

What if I can't find stock of CE0301-000?

You can fill out our help required form which you can use to request a quote for CE0301-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CE0301-000

Loading...
Loading Results for CE0301-000
We use cookies to improve your experience. See our privacy policy.
Okay