Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0324
|
8,922
in stock
|
Buy Now | |
CoreStaff
from US$0.0290
|
31,564
in stock
|
Buy Now | |
Chip One Stop
from US$0.0237
|
15,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
8,922
in stock
|
Buy Now | |
element14
from US$0.0338
|
8,922
in stock
|
Buy Now | |
Future Electronics
from US$0.0244
|
-
|
Buy Now | |
Avnet America
from US$0.0242
|
-
|
Buy Now |
Small mold type |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-923 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 100 |
Zener Voltage VZ (Min.)[V] | 4.55 |
Zener Voltage VZ (Max.)[V] | 4.75 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.4) |
Data Sheet |
---|
CDZV4.7B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 4.7V, 0.1W, Sod-923 | Newark Electronics |
ZENER DIODE, 4.7V, 0.1W, SOD-923 | element14 |
Zener Diode 4.7 V 100 mW - Surface Mount VMN2M | Future Electronics |
Diode Zener Single 4.7V 100mW 2-Pin VMN Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a CDZVT2R4.7B?
Additional datasheets, footprints and schematics for CDZVT2R4.7B are listed on our Part Details page. You can also find images and similar parts to CDZVT2R4.7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDZVT2R4.7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDZVT2R4.7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDZVT2R4.7B fall under?
The CDZVT2R4.7B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDZVT2R4.7B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDZVT2R4.7B you can contact the distributor directly for product support, shipping queries etc.
Is the CDZVT2R4.7B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for CDZVT2R4.7B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDZVT2R4.7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDZVT2R4.7B often in real-time on the comparison pages.
What if I can't find stock of CDZVT2R4.7B?
You can fill out our help required form which you can use to request a quote for CDZVT2R4.7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.