Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
12,345
in stock
|
Buy Now | |
element14
from US$0.10
|
12,345
in stock
|
Buy Now | |
Farnell
from US$0.09
|
12,345
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
12,000
in stock
|
Buy Now | |
Avnet America
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 40V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Can Bus Protector, 24V, Sot-23-3 | Newark Electronics |
CAN BUS PROTECTOR, 24V, SOT-23-3 | element14 |
CANBUS PROTECTOR 24V SOT23 | TTI Europe |
ESD Suppressor TVS Diode Arrays Dual Bidirectional ±30kV@Contact Disc 3-Pin SOT-23 T/R | Avnet America |
TVS Diode Array 24V 11/22pF SOT23-3 | RS |
A 24V, SOT 23 packaged, AECQ compliant, CANBUS Protector | Bourns CDSOT23-T24CAN-Q | RS Americas |
ESD Suppressor TVS Diode Arrays Dual Bidirectional �30kV@Contact Disc 3-Pin SOT-23 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CDSOT23-T24CAN-Q?
Additional datasheets, footprints and schematics for CDSOT23-T24CAN-Q are listed on our Part Details page. You can also find images and similar parts to CDSOT23-T24CAN-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDSOT23-T24CAN-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDSOT23-T24CAN-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDSOT23-T24CAN-Q fall under?
The CDSOT23-T24CAN-Q is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CDSOT23-T24CAN-Q when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDSOT23-T24CAN-Q you can contact the distributor directly for product support, shipping queries etc.
Is the CDSOT23-T24CAN-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDSOT23-T24CAN-Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for CDSOT23-T24CAN-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDSOT23-T24CAN-Q often in real-time on the comparison pages.
What if I can't find stock of CDSOT23-T24CAN-Q?
You can fill out our help required form which you can use to request a quote for CDSOT23-T24CAN-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.