Status: | Unknown |
---|---|
Series: | CDSOT23 Series |
RoHS: | Unknown |
Product Range | CDSOT23 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 25.9V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 13.3V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Operating Voltage | 12V |
Peak Pulse Current Ippm | 27A |
Power Dissipation Pd | 500W |
Esd Protection Device, Tvs, 500 W, 25.9 V, 12 V, Sot-23, 3 Rohs Compliant: Yes |Bourns CDSOT23-T12LC | Newark Electronics |
TVS DIODE, 500W, 19V, BIDIR, SMD | element14 |
ESD Suppressor TVS ±30KV 3-Pin SOT-23 T/R | Avnet America |
A Bi-directional, 12V, 500W, low capacitance, 3-Pin SOT23 pkg Diode Array | Bourns CDSOT23-T12LC | RS Americas |
TVS DIODE ARRAY | TTI Europe |
ESD Suppressor TVS �30KV 3-Pin SOT-23 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CDSOT23-T12LC?
Additional datasheets, footprints and schematics for CDSOT23-T12LC are listed on our Part Details page. You can also find images and similar parts to CDSOT23-T12LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDSOT23-T12LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDSOT23-T12LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDSOT23-T12LC fall under?
The CDSOT23-T12LC is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CDSOT23-T12LC when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDSOT23-T12LC you can contact the distributor directly for product support, shipping queries etc.
Is the CDSOT23-T12LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDSOT23-T12LC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CDSOT23-T12LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDSOT23-T12LC often in real-time on the comparison pages.
What if I can't find stock of CDSOT23-T12LC?
You can fill out our help required form which you can use to request a quote for CDSOT23-T12LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.