Status: | Unknown |
---|---|
Series: | CDSOT23 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.58 |
85,690
|
Buy Now | |
TTI Europe | US$0.43 |
105,000
|
Buy Now | |
Newark Electronics | US$0.72 |
69,997
|
Buy Now | |
element14 | US$0.71 |
62,890
|
Buy Now | |
Farnell | US$0.66 |
54,555
|
Buy Now | |
RS Americas | US$0.55 |
5,700
|
Buy Now | |
Transfer Multisort Elektronik | US$0.30 |
1
|
Buy Now | |
Avnet Abacus | - |
315,000
|
Buy Now | |
Avnet America | US$0.56 |
-
|
Buy Now |
Product Range | CDSOT23 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 17A |
Power Dissipation Pd | 400W |
ESD ARRAY 12V SOT23 | TTI Europe |
TVS Diode Dual Bi-Dir 7/12V 30KV SOT23 | RS |
Diode, Tvs, 12V, Unidirectional, Sot-23 | Newark Electronics |
DIODE, BIDIR TVS, 2 LINE, 7V&12V, SOT23 | element14 |
CDSOT23-SM712 Dual Bi-Directional TVS Diode 400W 3-Pin SOT-23 | Bourns CDSOT23-SM712 | RS Americas |
Diode: TVS array | Transfer Multisort Elektronik |
TVS Diode, Bidirectional, 12 V, 26 V, SOT-23, 3 Pins | Avnet Abacus |
Where can I find additional details, specifications and documents for a CDSOT23-SM712?
Additional datasheets, footprints and schematics for CDSOT23-SM712 are listed on our Part Details page. You can also find images and similar parts to CDSOT23-SM712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDSOT23-SM712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDSOT23-SM712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDSOT23-SM712 fall under?
The CDSOT23-SM712 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDSOT23-SM712 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDSOT23-SM712 you can contact the distributor directly for product support, shipping queries etc.
Is the CDSOT23-SM712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDSOT23-SM712 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDSOT23-SM712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDSOT23-SM712 often in real-time on the comparison pages.
What if I can't find stock of CDSOT23-SM712?
You can fill out our help required form which you can use to request a quote for CDSOT23-SM712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.