Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1825 [4564 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
Capacitor,ceramic,470000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kyocera Avx CDR35BX474AKUR\M500 | Newark Electronics |
MILITARY QPL CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CDR35BX474AKUR\M500.?
Additional datasheets, footprints and schematics for CDR35BX474AKUR\M500. are listed on our Part Details page. You can also find images and similar parts to CDR35BX474AKUR\M500. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR35BX474AKUR\M500. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR35BX474AKUR\M500. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR35BX474AKUR\M500. fall under?
The CDR35BX474AKUR\M500. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR35BX474AKUR\M500. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR35BX474AKUR\M500. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR35BX474AKUR\M500. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR35BX474AKUR\M500. have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for CDR35BX474AKUR\M500..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR35BX474AKUR\M500. often in real-time on the comparison pages.
What if I can't find stock of CDR35BX474AKUR\M500.?
You can fill out our help required form which you can use to request a quote for CDR35BX474AKUR\M500. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.