Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
Capacitor,ceramic,150000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kyocera Avx CDR34BX154AKWM | Newark Electronics |
Cap Ceramic 0.15uF 50V X7R 10% SMD 1812 (1%FR) 125°C Bulk | Avnet America |
MILITARY QPL CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CDR34BX154AKWM.?
Additional datasheets, footprints and schematics for CDR34BX154AKWM. are listed on our Part Details page. You can also find images and similar parts to CDR34BX154AKWM. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR34BX154AKWM. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR34BX154AKWM. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR34BX154AKWM. fall under?
The CDR34BX154AKWM. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR34BX154AKWM. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR34BX154AKWM. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR34BX154AKWM. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR34BX154AKWM. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR34BX154AKWM..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR34BX154AKWM. often in real-time on the comparison pages.
What if I can't find stock of CDR34BX154AKWM.?
You can fill out our help required form which you can use to request a quote for CDR34BX154AKWM. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.