Status: | Unknown |
---|---|
Series: | CDR-MIL-PRF-55681 |
RoHS: | Not Compliant |
Military qualified products |
Federal stock control number, CAGE CODE 2770A |
High reliability tested per MIL-PRF-55681 |
Applications |
---|
Avionic systems |
Sonar systems |
Satellite systems |
Datasheet |
---|
CDR-MIL-PRF-55681 |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
CDR |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Capacitor,ceramic,5600Pf,50Vdc,1-% Tol,1+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CDR34BP562AFUR | Newark Electronics |
Cap Ceramic 0.0056uF 50V C0G 1% SMD 1812 (0.01%FR) 125░C Plastic T/R | Future Electronics |
MILITARY QPL CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CDR34BP562AFUR?
Additional datasheets, footprints and schematics for CDR34BP562AFUR are listed on our Part Details page. You can also find images and similar parts to CDR34BP562AFUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR34BP562AFUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR34BP562AFUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR34BP562AFUR you can contact the distributor directly for product support, shipping queries etc.
Is the CDR34BP562AFUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR34BP562AFUR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR34BP562AFUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR34BP562AFUR often in real-time on the comparison pages.
What if I can't find stock of CDR34BP562AFUR?
You can fill out our help required form which you can use to request a quote for CDR34BP562AFUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.