Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
Capacitor,ceramic,100Nf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kyocera Avx CDR33BX104AKWM | Newark Electronics |
Cap Ceramic 0.1uF 50V X7R 10% SMD 1210 (1%FR) 125°C Bulk | Avnet America |
MILITARY QPL CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CDR33BX104AKWM.?
Additional datasheets, footprints and schematics for CDR33BX104AKWM. are listed on our Part Details page. You can also find images and similar parts to CDR33BX104AKWM. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR33BX104AKWM. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR33BX104AKWM. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR33BX104AKWM. fall under?
The CDR33BX104AKWM. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR33BX104AKWM. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR33BX104AKWM. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR33BX104AKWM. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR33BX104AKWM. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR33BX104AKWM..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR33BX104AKWM. often in real-time on the comparison pages.
What if I can't find stock of CDR33BX104AKWM.?
You can fill out our help required form which you can use to request a quote for CDR33BX104AKWM. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.