CDR33BX104AKUS\M1K Capacitors by KYOCERA AVX

CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 10%, 1210

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.66

Distributor Stock
Logo for Newark
Newark
from US$2.66
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.76
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.66
-
Buy Now

Specifications

Capacitance 0.1µF
Capacitance Tolerance ± 10%
Capacitor Case Style 1210 [3225 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
No. of Pins 2
RoHS Compliant No

Alternative Descriptions

Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 1210 | Newark Electronics
Cap Ceramic 0.1uF 50V X7R 10% SMD 1210 (0.001%FR) 125°C Plastic T/R | Avnet America
MILITARY QPL CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDR33BX104AKUS\M1K?

Additional datasheets, footprints and schematics for CDR33BX104AKUS\M1K are listed on our Part Details page. You can also find images and similar parts to CDR33BX104AKUS\M1K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDR33BX104AKUS\M1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR33BX104AKUS\M1K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDR33BX104AKUS\M1K fall under?

The CDR33BX104AKUS\M1K is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CDR33BX104AKUS\M1K when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDR33BX104AKUS\M1K you can contact the distributor directly for product support, shipping queries etc.

Is the CDR33BX104AKUS\M1K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDR33BX104AKUS\M1K have stock available?

Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR33BX104AKUS\M1K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDR33BX104AKUS\M1K often in real-time on the comparison pages.

What if I can't find stock of CDR33BX104AKUS\M1K?

You can fill out our help required form which you can use to request a quote for CDR33BX104AKUS\M1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay