Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cdr33Bx104Akur Rohs Compliant: No |Kyocera Avx CDR33BX104AKUR | Newark Electronics |
CDR33 Series 1210 0.1 uF 50V ▒10 % Tolerance SMT Military Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, BX, 1210 [3225 Metric] | Avnet America |
MILITARY QPL CAPACITOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | CDR33 Series, MIL-PRF-55681 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR33 Series, MIL-PRF-55681 |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 10%, BX, 1210 [3225 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a CDR33BX104AKUR?
Additional datasheets, footprints and schematics for CDR33BX104AKUR are listed on our Part Details page. You can also find images and similar parts to CDR33BX104AKUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR33BX104AKUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR33BX104AKUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR33BX104AKUR fall under?
The CDR33BX104AKUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CDR33BX104AKUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR33BX104AKUR you can contact the distributor directly for product support, shipping queries etc.
Is the CDR33BX104AKUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR33BX104AKUR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Avnet Asia have stock available or on a lead time for CDR33BX104AKUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR33BX104AKUR often in real-time on the comparison pages.
What if I can't find stock of CDR33BX104AKUR?
You can fill out our help required form which you can use to request a quote for CDR33BX104AKUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.