CDR32BX103BKWS Capacitors by KYOCERA AVX

CAP 0.01µF 100V 10% X7R 1206

Status: Unknown
Series: AVX MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.67
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.95
-
Buy Now
Logo for element14
element14
from US$0.94
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 100V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range AVX MLCC
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 10%

Alternative Descriptions

Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206 | Newark Electronics
Cap Ceramic 0.01uF 100V BX 10% Pad SMD 1206 (0.001%FR) 125░C Bulk | Future Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, BX, 1206 [3216 Metric] | Avnet America
CAP, 0.01µF, 100V, 10%, X7R, 1206 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDR32BX103BKWS?

Additional datasheets, footprints and schematics for CDR32BX103BKWS are listed on our Part Details page. You can also find images and similar parts to CDR32BX103BKWS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDR32BX103BKWS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR32BX103BKWS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDR32BX103BKWS fall under?

The CDR32BX103BKWS is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CDR32BX103BKWS when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDR32BX103BKWS you can contact the distributor directly for product support, shipping queries etc.

Is the CDR32BX103BKWS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDR32BX103BKWS have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CDR32BX103BKWS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDR32BX103BKWS often in real-time on the comparison pages.

What if I can't find stock of CDR32BX103BKWS?

You can fill out our help required form which you can use to request a quote for CDR32BX103BKWS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay