Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
CDR32 Series 1206 10 nF 100 V â–’10 % Tolerance SMT Military Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.01uF 100V X7R 10% SMD 1206 (0.01%FR) 125°C Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cap 0.01Uf 100Vdc X7R 10% Smd 1206 0.01% Rohs Compliant: No |Kemet CDR32BX103BKWR | Newark Electronics |
Where can I find additional details, specifications and documents for a CDR32BX103BKWR.?
Additional datasheets, footprints and schematics for CDR32BX103BKWR. are listed on our Part Details page. You can also find images and similar parts to CDR32BX103BKWR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR32BX103BKWR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR32BX103BKWR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR32BX103BKWR. fall under?
The CDR32BX103BKWR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR32BX103BKWR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR32BX103BKWR. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR32BX103BKWR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR32BX103BKWR. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CDR32BX103BKWR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR32BX103BKWR. often in real-time on the comparison pages.
What if I can't find stock of CDR32BX103BKWR.?
You can fill out our help required form which you can use to request a quote for CDR32BX103BKWR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.