Status: | Unknown |
---|---|
Series: | AVX MLCC |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Cap 0.01Uf 100Vdc X7R 10% Smd 1206 0.01% Rohs Compliant: Yes |Kyocera Avx CDR32BX103BKSR | Newark Electronics |
Cap Ceramic 0.01uF 100V X7R 10% SMD 1206 (0.01%FR) 125°C Bulk | Avnet America |
CAP CER 10000PF 100V BX 1206 "" | Future Electronics |
MILITARY QPL CAPACITOR | Richardson RFPD |
CAP, 0.01µF, 100V, 10%, X7R, 1206 | Farnell |
Where can I find additional details, specifications and documents for a CDR32BX103BKSR?
Additional datasheets, footprints and schematics for CDR32BX103BKSR are listed on our Part Details page. You can also find images and similar parts to CDR32BX103BKSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR32BX103BKSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR32BX103BKSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR32BX103BKSR fall under?
The CDR32BX103BKSR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR32BX103BKSR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR32BX103BKSR you can contact the distributor directly for product support, shipping queries etc.
Is the CDR32BX103BKSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR32BX103BKSR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Richardson RFPD and Farnell have stock available or on a lead time for CDR32BX103BKSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR32BX103BKSR often in real-time on the comparison pages.
What if I can't find stock of CDR32BX103BKSR?
You can fill out our help required form which you can use to request a quote for CDR32BX103BKSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.