CDR31BX103AKSM Passive Components by KYOCERA AVX

CAP 0.01UF 50VDC X7R 10% SMD 0805 1%

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Newark
Newark
from US$1.24
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.03
3,079
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.93
3,079
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Ceramic Capacitor Ceramic 50V | Rapid Electronics
Ceramic Capacitor, Ceramic, 50V, 10% +Tol, 10% -Tol, Bx, 15% Tc, 0.01Uf, Surface Mount, 0805 Rohs Compliant: Yes |Kyocera Avx CDR31BX103AKSM | Newark Electronics
MILITARY QPL CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDR31BX103AKSM?

Additional datasheets, footprints and schematics for CDR31BX103AKSM are listed on our Part Details page. You can also find images and similar parts to CDR31BX103AKSM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDR31BX103AKSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BX103AKSM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDR31BX103AKSM fall under?

The CDR31BX103AKSM is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CDR31BX103AKSM when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BX103AKSM you can contact the distributor directly for product support, shipping queries etc.

Is the CDR31BX103AKSM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CDR31BX103AKSM have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR31BX103AKSM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDR31BX103AKSM often in real-time on the comparison pages.

What if I can't find stock of CDR31BX103AKSM?

You can fill out our help required form which you can use to request a quote for CDR31BX103AKSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay