Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, Cdr Series, 1000 Pf, - 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant: No |Kyocera Avx CDR31BX102BKSR | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, BX, 0805 [2012 Metric] | Avnet America |
CAP, 1000PF, 100V, 10%, X7R, 0805 | element14 |
Where can I find additional details, specifications and documents for a CDR31BX102BKSR?
Additional datasheets, footprints and schematics for CDR31BX102BKSR are listed on our Part Details page. You can also find images and similar parts to CDR31BX102BKSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR31BX102BKSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BX102BKSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR31BX102BKSR fall under?
The CDR31BX102BKSR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR31BX102BKSR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BX102BKSR you can contact the distributor directly for product support, shipping queries etc.
Is the CDR31BX102BKSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR31BX102BKSR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CDR31BX102BKSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR31BX102BKSR often in real-time on the comparison pages.
What if I can't find stock of CDR31BX102BKSR?
You can fill out our help required form which you can use to request a quote for CDR31BX102BKSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.