Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Capacitance | 68pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,68Pf,100Vdc,5-% Tol,5+% Tol,bp-Tc Code,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CDR31BP680BJUS | Newark Electronics |
Cap Ceramic 68pF 100V C0G 5% SMD 0805 (0.001%FR) 125°C Bulk | Avnet America |
MILITARY QPL CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CDR31BP680BJUS.?
Additional datasheets, footprints and schematics for CDR31BP680BJUS. are listed on our Part Details page. You can also find images and similar parts to CDR31BP680BJUS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR31BP680BJUS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BP680BJUS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR31BP680BJUS. fall under?
The CDR31BP680BJUS. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR31BP680BJUS. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BP680BJUS. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR31BP680BJUS. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR31BP680BJUS. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR31BP680BJUS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR31BP680BJUS. often in real-time on the comparison pages.
What if I can't find stock of CDR31BP680BJUS.?
You can fill out our help required form which you can use to request a quote for CDR31BP680BJUS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.