Status: | Unknown |
---|---|
Series: | CDR05 Series, MIL-PRF-55681 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1825 [4564 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR05 Series, MIL-PRF-55681 |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,100Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kyocera Avx CDR05BX104BKUS | Newark Electronics |
CAP CER 0.1UF 100V BX 1825 | Future Electronics |
Cap Ceramic 0.1uF 100V X7R 10% SMD 1825 (0.001%FR) 125°C Bulk | Avnet America |
MILITARY QPL CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CDR05BX104BKUS.?
Additional datasheets, footprints and schematics for CDR05BX104BKUS. are listed on our Part Details page. You can also find images and similar parts to CDR05BX104BKUS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR05BX104BKUS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR05BX104BKUS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR05BX104BKUS. fall under?
The CDR05BX104BKUS. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR05BX104BKUS. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR05BX104BKUS. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR05BX104BKUS. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR05BX104BKUS. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR05BX104BKUS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR05BX104BKUS. often in real-time on the comparison pages.
What if I can't find stock of CDR05BX104BKUS.?
You can fill out our help required form which you can use to request a quote for CDR05BX104BKUS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.