Status: | Unknown |
---|---|
Series: | CDR03 Series, MIL-PRF-55681 |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CDR03 Series, MIL-PRF-55681 |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,1Nf,100Vdc,10-% Tol,10+% Tol,bp-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CDR03BP102BKSP\M1K | Newark Electronics |
Cap Ceramic 0.001uF 100V C0G 10% SMD 1808 (0.1%FR) 125°C Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a CDR03BP102BKSP\M1K.?
Additional datasheets, footprints and schematics for CDR03BP102BKSP\M1K. are listed on our Part Details page. You can also find images and similar parts to CDR03BP102BKSP\M1K. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR03BP102BKSP\M1K. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR03BP102BKSP\M1K. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR03BP102BKSP\M1K. fall under?
The CDR03BP102BKSP\M1K. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR03BP102BKSP\M1K. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR03BP102BKSP\M1K. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR03BP102BKSP\M1K. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR03BP102BKSP\M1K. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CDR03BP102BKSP\M1K..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR03BP102BKSP\M1K. often in real-time on the comparison pages.
What if I can't find stock of CDR03BP102BKSP\M1K.?
You can fill out our help required form which you can use to request a quote for CDR03BP102BKSP\M1K. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.