RoHS Compliant | Yes |
---|
Capacitor,ceramic,10Nf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code,-15,15%-Tc,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx CDR02BX103BKUS | Newark Electronics |
Cap Ceramic 0.01uF 100V X7R 10% SMD 1805 (0.001%FR) 125°C Bulk | Avnet America |
MILITARY QPL CAPACITOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | CDR02 Series, MIL-PRF-55681 |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1805 [4512 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR02 Series, MIL-PRF-55681 |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CDR02BX103BKUS?
Additional datasheets, footprints and schematics for CDR02BX103BKUS are listed on our Part Details page. You can also find images and similar parts to CDR02BX103BKUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR02BX103BKUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR02BX103BKUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR02BX103BKUS fall under?
The CDR02BX103BKUS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CDR02BX103BKUS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR02BX103BKUS you can contact the distributor directly for product support, shipping queries etc.
Is the CDR02BX103BKUS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CDR02BX103BKUS have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR02BX103BKUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR02BX103BKUS often in real-time on the comparison pages.
What if I can't find stock of CDR02BX103BKUS?
You can fill out our help required form which you can use to request a quote for CDR02BX103BKUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.