Status: | Unknown |
---|---|
Series: | CDR02 Series, MIL-PRF-55681 |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1805 [4512 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR02 Series, MIL-PRF-55681 |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Ceramic 0.01uF 100V X7R 10% SMD 1805 (0.1%FR) 125°C Bulk | Avnet America |
MILITARY QPL CAPACITOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cap 0.01Uf 100V X7R 10% Smd 1805 0.1% Rohs Compliant: No |Kemet CDR02BX103BKUP | Newark Electronics |
Where can I find additional details, specifications and documents for a CDR02BX103BKUP.?
Additional datasheets, footprints and schematics for CDR02BX103BKUP. are listed on our Part Details page. You can also find images and similar parts to CDR02BX103BKUP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR02BX103BKUP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR02BX103BKUP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR02BX103BKUP. fall under?
The CDR02BX103BKUP. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR02BX103BKUP. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR02BX103BKUP. you can contact the distributor directly for product support, shipping queries etc.
Is the CDR02BX103BKUP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR02BX103BKUP. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CDR02BX103BKUP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR02BX103BKUP. often in real-time on the comparison pages.
What if I can't find stock of CDR02BX103BKUP.?
You can fill out our help required form which you can use to request a quote for CDR02BX103BKUP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.