Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.75
|
No stock
|
Buy Now |
Date Format | D-D-M-Y |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 6V |
Clock IC Case Style | SOIC |
No. of Pins | 20Pins |
IC Interface Type | SPI |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
CDP68HC68T1MZ | RS |
Where can I find additional details, specifications and documents for a CDP68HC68T1MZ.?
Additional datasheets, footprints and schematics for CDP68HC68T1MZ. are listed on our Part Details page. You can also find images and similar parts to CDP68HC68T1MZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDP68HC68T1MZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDP68HC68T1MZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDP68HC68T1MZ. fall under?
The CDP68HC68T1MZ. is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Real Time Clocks.
Can I view similar or alternative parts?
You can view similar parts to CDP68HC68T1MZ. when available in the Real Time Clocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDP68HC68T1MZ. you can contact the distributor directly for product support, shipping queries etc.
Is the CDP68HC68T1MZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CDP68HC68T1MZ. have stock available?
Authorised distributors including RS have stock available or on a lead time for CDP68HC68T1MZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDP68HC68T1MZ. often in real-time on the comparison pages.
What if I can't find stock of CDP68HC68T1MZ.?
You can fill out our help required form which you can use to request a quote for CDP68HC68T1MZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.