CDNBS08-PLC03-6 Fuses & Circuit Protection by Bourns Electronics

DIODE ESD PROTECTION 6V 2KW NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.23


Distributor Starting From Stock
Logo for Avnet America Avnet America US$1.25
-
Buy Now
Logo for TTI Europe TTI Europe US$1.23
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Clamping Voltage Vc Max 20V
Diode Case Style NSOIC
No. of Pins 8Pins
Operating Voltage 6V
Power Dissipation Pd -
Product Range -
Automotive Qualification Standard -

Alternative Descriptions

Tvs Diode Array /Tape & Reel - 13" Reel |Bourns CDNBS08-PLC03-6 | Newark Electronics
ESD Suppressor TVS Diode Arrays Dual Uni-Dir ±30kV@Air Gap/±30kV@Contact Disc 8-Pin NSOIC T/R | Avnet America
ESD ARRAY 6V SOIC8 | TTI Europe
ESD Suppressor TVS Diode Arrays Dual Uni-Dir �30kV@Air Gap/�30kV@Contact Disc 8-Pin NSOIC T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDNBS08-PLC03-6?

Additional datasheets, footprints and schematics for CDNBS08-PLC03-6 are listed on our Part Details page. You can also find images and similar parts to CDNBS08-PLC03-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDNBS08-PLC03-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDNBS08-PLC03-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDNBS08-PLC03-6 fall under?

The CDNBS08-PLC03-6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to CDNBS08-PLC03-6 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDNBS08-PLC03-6 you can contact the distributor directly for product support, shipping queries etc.

Is the CDNBS08-PLC03-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDNBS08-PLC03-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for CDNBS08-PLC03-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDNBS08-PLC03-6 often in real-time on the comparison pages.

What if I can't find stock of CDNBS08-PLC03-6?

You can fill out our help required form which you can use to request a quote for CDNBS08-PLC03-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay