Status: | Unknown |
---|---|
Series: | CDNBS Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SOIC |
Forward Voltage VF Max | 1.15V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | CDNBS Series |
SVHC | No SVHC (07-Jul-2017) |
Automotive Qualification Standard | AEC-Q101 |
Diode Mounting Type | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
BRIDGE RECTIFIER, 200V, 0.1A, SOD106 | Farnell |
CDNBS04-B08200, Bridge Rectifier, 0.8A 200V, 4-Pin SMT | Allied Electronics |
Where can I find additional details, specifications and documents for a CDNBS04-B08200?
Additional datasheets, footprints and schematics for CDNBS04-B08200 are listed on our Part Details page. You can also find images and similar parts to CDNBS04-B08200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDNBS04-B08200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDNBS04-B08200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDNBS04-B08200 fall under?
The CDNBS04-B08200 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDNBS04-B08200 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDNBS04-B08200 you can contact the distributor directly for product support, shipping queries etc.
Is the CDNBS04-B08200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDNBS04-B08200 have stock available?
Authorised distributors including Farnell and Allied Electronics have stock available or on a lead time for CDNBS04-B08200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDNBS04-B08200 often in real-time on the comparison pages.
What if I can't find stock of CDNBS04-B08200?
You can fill out our help required form which you can use to request a quote for CDNBS04-B08200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.