Status: | Unknown |
---|---|
Series: | CDMSP Series |
RoHS: | Unknown |
Product Range | CDMSP Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 12.5V |
Diode Case Style | MSOP |
No. of Pins | 10Pins |
Breakdown Voltage Min | 6V |
Breakdown Voltage Max | 9V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Operating Voltage | 6V |
Ultra Low Capacitance Tvs Diode Array/Tape & Reel - 7" Reel |Bourns CDMSP10-0504M | Newark Electronics |
ESD Suppressor Diode Arrays 30KV 10-Pin MSOP T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CDMSP10-0504M?
Additional datasheets, footprints and schematics for CDMSP10-0504M are listed on our Part Details page. You can also find images and similar parts to CDMSP10-0504M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDMSP10-0504M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDMSP10-0504M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDMSP10-0504M fall under?
The CDMSP10-0504M is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CDMSP10-0504M when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDMSP10-0504M you can contact the distributor directly for product support, shipping queries etc.
Is the CDMSP10-0504M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDMSP10-0504M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CDMSP10-0504M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDMSP10-0504M often in real-time on the comparison pages.
What if I can't find stock of CDMSP10-0504M?
You can fill out our help required form which you can use to request a quote for CDMSP10-0504M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.