Status: | Unknown |
---|---|
Series: | CDLC Series |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Capacitance | 3000F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Screw |
Product Range | CDLC Series |
Capacitance Tolerance | +10%, -0% |
Lifetime @ Temperature | 1000 hours @ 65°C |
RoHS Compliant | Yes |
Ultra Capacitor 3000F2.7V0.00026 Ohm0% +10% | Newark Electronics |
Where can I find additional details, specifications and documents for a CDLC302P2R7LR?
Additional datasheets, footprints and schematics for CDLC302P2R7LR are listed on our Part Details page. You can also find images and similar parts to CDLC302P2R7LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDLC302P2R7LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDLC302P2R7LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDLC302P2R7LR fall under?
The CDLC302P2R7LR is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDLC302P2R7LR when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDLC302P2R7LR you can contact the distributor directly for product support, shipping queries etc.
Is the CDLC302P2R7LR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CDLC302P2R7LR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CDLC302P2R7LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDLC302P2R7LR often in real-time on the comparison pages.
What if I can't find stock of CDLC302P2R7LR?
You can fill out our help required form which you can use to request a quote for CDLC302P2R7LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.