Status: | Unknown |
---|---|
Series: | CDLC Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 3000F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Screw |
Product Range | CDLC Series |
Capacitance Tolerance | +20%, -0% |
Lifetime @ Temperature | 1000 hours @ 65°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CDLC302P2R7K04?
Additional datasheets, footprints and schematics for CDLC302P2R7K04 are listed on our Part Details page. You can also find images and similar parts to CDLC302P2R7K04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDLC302P2R7K04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDLC302P2R7K04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDLC302P2R7K04 fall under?
The CDLC302P2R7K04 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDLC302P2R7K04 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDLC302P2R7K04 you can contact the distributor directly for product support, shipping queries etc.
Is the CDLC302P2R7K04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CDLC302P2R7K04 have stock available?
There is no stock from authorised distributors for CDLC302P2R7K04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDLC302P2R7K04 often in real-time on the comparison pages.
What if I can't find stock of CDLC302P2R7K04?
You can fill out our help required form which you can use to request a quote for CDLC302P2R7K04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.