Status: | Unknown |
---|---|
Series: | CDHV |
RoHS: | Unknown |
High voltage up to 3000 V |
Typical resistance ratios of 250:1 to a maximum resistance ratio of 500:1 |
Flow solderable |
Applications |
---|
High voltage up to 3000 V |
Typical resistance ratios of 250:1 to a maximum resistance ratio of 500:1 |
Flow solderable |
Datasheet |
---|
CDHV |
General Information |
---|
Solder Pad Dimensions |
Surface Mount Soldering |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Selector Guide |
Product Sheet |
Fast Track |
Flyer |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Resistor, Divider, 2M/1G, 2% Rohs Compliant: Yes |Vishay CDHVAF1G00G5000GET | Newark Electronics |
RESISTOR, DIVIDER, 2M/1G, 2% | element14 |
Where can I find additional details, specifications and documents for a CDHVAF1G00G5000GET?
Additional datasheets, footprints and schematics for CDHVAF1G00G5000GET are listed on our Part Details page. You can also find images and similar parts to CDHVAF1G00G5000GET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDHVAF1G00G5000GET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDHVAF1G00G5000GET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDHVAF1G00G5000GET fall under?
The CDHVAF1G00G5000GET is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to CDHVAF1G00G5000GET when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDHVAF1G00G5000GET you can contact the distributor directly for product support, shipping queries etc.
Is the CDHVAF1G00G5000GET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDHVAF1G00G5000GET have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CDHVAF1G00G5000GET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDHVAF1G00G5000GET often in real-time on the comparison pages.
What if I can't find stock of CDHVAF1G00G5000GET?
You can fill out our help required form which you can use to request a quote for CDHVAF1G00G5000GET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.